☰
CD10FA331JO3F
CD10FA331JO3F
Active
Description:  CAP MICA 330PF 5% 100V RADIAL
History Price: $5.56
In Stock: 7040
CD10FA331JO3F vs CD19FD911FO3
Series
CD10
CD19
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
330 pF
910 pF
Tolerance
?%
?%
Voltage - Rated
100 V
500 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
0.142" (3.60mm)
0.343" (8.70mm)
Features
General Purpose
General Purpose
Size / Dimension
0.390" L x 0.220" W (9.90mm x 5.60mm)
0.650" L x 0.209" W (16.50mm x 5.30mm)
Height - Seated (Max)
0.370" (9.40mm)
0.512" (13.00mm)