☰
CD10FC301FO3
CD10FC301FO3
Active
Description:  CAP MICA 300PF 1% 300V RADIAL
History Price: $6.3097
In Stock: 26320
CD10FC301FO3 vs CD10CD080DO3
Series
CD10
CD10
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
300 pF
8 pF
Tolerance
?%
?.5pF
Voltage - Rated
300 V
500 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
0.142" (3.60mm)
0.142" (3.60mm)
Features
General Purpose
General Purpose
Size / Dimension
0.390" L x 0.220" W (9.90mm x 5.60mm)
0.358" L x 0.189" W (9.10mm x 4.80mm)
Height - Seated (Max)
0.382" (9.70mm)
0.331" (8.40mm)