☰
CD10FD201JO3F
CD10FD201JO3F
Active
Description:  CAP MICA 200PF 5% 500V RADIAL
History Price: $4.92
In Stock: 11680
CD10FD201JO3F vs CD10CD080DO3
Series
CD10
CD10
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
200 pF
8 pF
Tolerance
?%
?.5pF
Voltage - Rated
500 V
500 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
0.142" (3.60mm)
0.142" (3.60mm)
Features
General Purpose
General Purpose
Size / Dimension
0.390" L x 0.209" W (9.90mm x 5.30mm)
0.358" L x 0.189" W (9.10mm x 4.80mm)
Height - Seated (Max)
0.370" (9.40mm)
0.331" (8.40mm)