☰
CD15FA112GO3F
CD15FA112GO3F
Active
Description:  CAP MICA 1100PF 2% 100V RADIAL
History Price: $5.6495
In Stock: 29680
CD15FA112GO3F vs CD10CD080CO3
Series
CD15
CD10
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
1100 pF
8 pF
Tolerance
?%
?pF
Voltage - Rated
100 V
500 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
0.232" (5.90mm)
0.142" (3.60mm)
Features
General Purpose
General Purpose
Size / Dimension
0.488" L x 0.240" W (12.40mm x 6.10mm)
0.358" L x 0.189" W (9.10mm x 4.80mm)
Height - Seated (Max)
0.421" (10.70mm)
0.331" (8.40mm)