Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Mica and PTFE Capacitors
/ Cornell Dubilier Electronics CD15FD251FO3
CD15FD251FO3
Active
Mica and PTFE Capacitors
Description:
CAP MICA 250PF 1% 500V RADIAL
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
CD15FD251FO3 Datasheet
History Price: $2.992
In Stock: 16000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD15FD251FO3 vs CD10CD080DO3F
Part No
CD15FD251FO3
CD10CD080DO3F
Category
Mica and PTFE Capacitors
Mica and PTFE Capacitors
Manufacturer
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Series
CD15
CD10
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
250 pF
8 pF
Tolerance
?%
?.5pF
Voltage - Rated
500 V
500 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
0.232" (5.90mm)
0.142" (3.60mm)
Features
General Purpose
General Purpose
Size / Dimension
0.469" L x 0.209" W (11.90mm x 5.30mm)
0.358" L x 0.189" W (9.10mm x 4.80mm)
Height - Seated (Max)
0.390" (9.90mm)
0.331" (8.40mm)