Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Mica and PTFE Capacitors
/ Cornell Dubilier Electronics CD16FD181JO3
CD16FD181JO3
Active
Mica and PTFE Capacitors
Description:
CAP MICA 180PF 5% 500V RADIAL
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
CD16FD181JO3 Datasheet
History Price: $2.95
In Stock: 47940
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD16FD181JO3 vs CD10CD080CO3F
Part No
CD16FD181JO3
CD10CD080CO3F
Category
Mica and PTFE Capacitors
Mica and PTFE Capacitors
Manufacturer
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Series
CD16
CD10
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
180 pF
8 pF
Tolerance
?%
?pF
Voltage - Rated
500 V
500 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
0.234" (5.94mm)
0.142" (3.60mm)
Features
RF, High Q, Low Loss
General Purpose
Size / Dimension
0.429" L x 0.150" W (10.90mm x 3.80mm)
0.358" L x 0.189" W (9.10mm x 4.80mm)
Height - Seated (Max)
0.461" (11.70mm)
0.331" (8.40mm)