☰
CD16FD271JO3
CD16FD271JO3
Active
Description:  CAP MICA 270PF 5% 500V RADIAL
History Price: $3.19
In Stock: 3680
CD16FD271JO3 vs CD10CD080DO3F
Series
CD16
CD10
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
270 pF
8 pF
Tolerance
?%
?.5pF
Voltage - Rated
500 V
500 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
0.232" (5.90mm)
0.142" (3.60mm)
Features
RF, High Q, Low Loss
General Purpose
Size / Dimension
0.449" L x 0.161" W (11.40mm x 4.10mm)
0.358" L x 0.189" W (9.10mm x 4.80mm)
Height - Seated (Max)
0.469" (11.90mm)
0.331" (8.40mm)