☰
CD16FD331JO3F
CD16FD331JO3F
Active
Description:  CAP MICA 330PF 5% 500V RADIAL
History Price: $3.63
In Stock: 5520
CD16FD331JO3F vs CD19FD751FO3
Series
CD16
CD19
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
330 pF
750 pF
Tolerance
?%
?%
Voltage - Rated
500 V
500 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
0.234" (5.94mm)
0.343" (8.70mm)
Features
RF, High Q, Low Loss
General Purpose
Size / Dimension
0.449" L x 0.161" W (11.40mm x 4.10mm)
0.650" L x 0.209" W (16.50mm x 5.30mm)
Height - Seated (Max)
0.469" (11.90mm)
0.512" (13.00mm)