☰
CD16FD561JO3
CD16FD561JO3
Active
Description:  CAP MICA 560PF 5% 500V RADIAL
History Price: $2.7654
In Stock: 14240
CD16FD561JO3 vs CD10CD080DO3F
Series
CD16
CD10
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
560 pF
8 pF
Tolerance
?%
?.5pF
Voltage - Rated
500 V
500 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
0.234" (5.94mm)
0.142" (3.60mm)
Features
RF, High Q, Low Loss
General Purpose
Size / Dimension
0.461" L x 0.181" W (11.70mm x 4.60mm)
0.358" L x 0.189" W (9.10mm x 4.80mm)
Height - Seated (Max)
0.500" (12.70mm)
0.331" (8.40mm)