☰
CD17CD020DO3F
CD17CD020DO3F
Active
Description:  CAP MICA 2PF 0.5PF 500V RADIAL
History Price: $1.91
In Stock: 31680
CD17CD020DO3F vs CD10CD080CO3
Series
CD17
CD10
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
2 pF
8 pF
Tolerance
?.5pF
?pF
Voltage - Rated
500 V
500 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 150℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
0.232" (5.90mm)
0.142" (3.60mm)
Features
RF, High Q, Low Loss
General Purpose
Size / Dimension
0.449" L x 0.169" W (11.40mm x 4.30mm)
0.358" L x 0.189" W (9.10mm x 4.80mm)
Height - Seated (Max)
0.358" (9.10mm)
0.331" (8.40mm)