Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Mica and PTFE Capacitors
/ Cornell Dubilier Electronics CD17CD040DO3
CD17CD040DO3
Active
Mica and PTFE Capacitors
Description:
CAP MICA 4PF 0.5PF 500V RADIAL
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
CD17CD040DO3 Datasheet
History Price: $1.628
In Stock: 11040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD17CD040DO3 vs CD10CD030DO3F
Part No
CD17CD040DO3
CD10CD030DO3F
Category
Mica and PTFE Capacitors
Mica and PTFE Capacitors
Manufacturer
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Series
CD17
CD10
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
4 pF
3 pF
Tolerance
?.5pF
?.5pF
Voltage - Rated
500 V
500 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 150℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
0.232" (5.90mm)
0.142" (3.60mm)
Features
RF, High Q, Low Loss
General Purpose
Size / Dimension
0.449" L x 0.169" W (11.40mm x 4.30mm)
0.360" L x 0.189" W (9.15mm x 4.80mm)
Height - Seated (Max)
0.358" (9.10mm)
0.331" (8.40mm)