☰
CD17CD090DO3
CD17CD090DO3
Active
Description:  CAP MICA 9PF 0.5PF 500V RADIAL
History Price: $1.628
In Stock: 42240
CD17CD090DO3 vs CD19FD751GO3F
Series
CD17
CD19
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
9 pF
750 pF
Tolerance
?.5pF
?%
Voltage - Rated
500 V
500 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 150℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
0.232" (5.90mm)
0.343" (8.70mm)
Features
RF, High Q, Low Loss
General Purpose
Size / Dimension
0.449" L x 0.169" W (11.40mm x 4.30mm)
0.650" L x 0.209" W (16.50mm x 5.30mm)
Height - Seated (Max)
0.358" (9.10mm)
0.512" (13.00mm)