☰
CD17FD331JO3F
CD17FD331JO3F
Active
Description:  CAP MICA 330PF 5% 500V RADIAL
History Price: $4.07
In Stock: 49740
CD17FD331JO3F vs CD19FD751FO3
Series
CD17
CD19
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
330 pF
750 pF
Tolerance
?%
?%
Voltage - Rated
500 V
500 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 150℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
0.232" (5.90mm)
0.343" (8.70mm)
Features
RF, High Q, Low Loss
General Purpose
Size / Dimension
0.469" L x 0.209" W (11.90mm x 5.30mm)
0.650" L x 0.209" W (16.50mm x 5.30mm)
Height - Seated (Max)
0.390" (9.90mm)
0.512" (13.00mm)