☰
CD18FD182JO3F
CD18FD182JO3F
Active
Description:  CAP MICA 1800PF 5% 500V RADIAL
History Price: $8.7748
In Stock: 47820
CD18FD182JO3F vs CD10CD080DO3F
Series
CD18
CD10
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
1800 pF
8 pF
Tolerance
?%
?.5pF
Voltage - Rated
500 V
500 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 150℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
0.343" (8.70mm)
0.142" (3.60mm)
Features
RF, High Q, Low Loss
General Purpose
Size / Dimension
0.669" L x 0.240" W (17.00mm x 6.10mm)
0.358" L x 0.189" W (9.10mm x 4.80mm)
Height - Seated (Max)
0.532" (13.50mm)
0.331" (8.40mm)