☰
CD19FA103FO3
CD19FA103FO3
Active
Description:  CAP MICA 10000PF 1% 100V RADIAL
History Price: $17.925
In Stock: 48320
CD19FA103FO3 vs CD10CD080CO3
Series
CD19
CD10
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
10000 pF
8 pF
Tolerance
?%
?pF
Voltage - Rated
100 V
500 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
0.343" (8.70mm)
0.142" (3.60mm)
Features
General Purpose
General Purpose
Size / Dimension
0.720" L x 0.370" W (18.30mm x 9.40mm)
0.358" L x 0.189" W (9.10mm x 4.80mm)
Height - Seated (Max)
0.598" (15.20mm)
0.331" (8.40mm)