☰
CD19FC562JO3F
CD19FC562JO3F
Active
Description:  CAP MICA 5600PF 5% 300V RADIAL
History Price: $9.7284
In Stock: 48800
CD19FC562JO3F vs CD10CD080DO3F
Series
CD19
CD10
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
5600 pF
8 pF
Tolerance
?%
?.5pF
Voltage - Rated
300 V
500 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
0.343" (8.70mm)
0.142" (3.60mm)
Features
General Purpose
General Purpose
Size / Dimension
0.681" L x 0.311" W (17.30mm x 7.90mm)
0.358" L x 0.189" W (9.10mm x 4.80mm)
Height - Seated (Max)
0.559" (14.20mm)
0.331" (8.40mm)