☰
CD19FC682FO3
CD19FC682FO3
Active
Description:  CAP MICA 6800PF 1% 300V RADIAL
History Price: $14.3662
In Stock: 640
CD19FC682FO3 vs CD10CD080CO3
Series
CD19
CD10
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
6800 pF
8 pF
Tolerance
?%
?pF
Voltage - Rated
300 V
500 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
0.343" (8.70mm)
0.142" (3.60mm)
Features
General Purpose
General Purpose
Size / Dimension
0.689" L x 0.331" W (17.50mm x 8.40mm)
0.358" L x 0.189" W (9.10mm x 4.80mm)
Height - Seated (Max)
0.571" (14.50mm)
0.331" (8.40mm)