☰
CD19FD252FO3
CD19FD252FO3
Active
Description:  CAP MICA 2500PF 1% 500V RADIAL
History Price: $8.3602
In Stock: 34720
CD19FD252FO3 vs CD10CD080DO3
Series
CD19
CD10
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
2500 pF
8 pF
Tolerance
?%
?.5pF
Voltage - Rated
500 V
500 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
0.343" (8.70mm)
0.142" (3.60mm)
Features
General Purpose
General Purpose
Size / Dimension
0.681" L x 0.260" W (17.30mm x 6.60mm)
0.358" L x 0.189" W (9.10mm x 4.80mm)
Height - Seated (Max)
-
0.331" (8.40mm)