☰
CD19FD332FO3
CD19FD332FO3
Active
Description:  CAP MICA 3300PF 1% 500V RADIAL
History Price: $8.8396
In Stock: 2560
CD19FD332FO3 vs CD10CD080DO3
Series
CD19
CD10
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
3300 pF
8 pF
Tolerance
?%
?.5pF
Voltage - Rated
500 V
500 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
0.343" (8.70mm)
0.142" (3.60mm)
Features
General Purpose
General Purpose
Size / Dimension
0.681" L x 0.291" W (17.30mm x 7.40mm)
0.358" L x 0.189" W (9.10mm x 4.80mm)
Height - Seated (Max)
0.551" (14.00mm)
0.331" (8.40mm)