Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Mica and PTFE Capacitors
/ Cornell Dubilier Electronics CD19FD332FO3F
CD19FD332FO3F
Active
Mica and PTFE Capacitors
Description:
CAP MICA 3300PF 1% 500V RADIAL
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
CD19FD332FO3F Datasheet
History Price: $11.45
In Stock: 45680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD19FD332FO3F vs CD10CD080DO3
Part No
CD19FD332FO3F
CD10CD080DO3
Category
Mica and PTFE Capacitors
Mica and PTFE Capacitors
Manufacturer
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Series
CD19
CD10
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
3300 pF
8 pF
Tolerance
?%
?.5pF
Voltage - Rated
500 V
500 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
0.343" (8.70mm)
0.142" (3.60mm)
Features
General Purpose
General Purpose
Size / Dimension
0.681" L x 0.291" W (17.30mm x 7.40mm)
0.358" L x 0.189" W (9.10mm x 4.80mm)
Height - Seated (Max)
0.551" (14.00mm)
0.331" (8.40mm)