☰
CD19FD911FO3F
CD19FD911FO3F
Active
Description:  CAP MICA 910PF 1% 500V RADIAL
History Price: $4.3132
In Stock: 38880
CD19FD911FO3F vs CD10CD080DO3F
Series
CD19
CD10
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
910 pF
8 pF
Tolerance
?%
?.5pF
Voltage - Rated
500 V
500 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
0.343" (8.70mm)
0.142" (3.60mm)
Features
General Purpose
General Purpose
Size / Dimension
0.650" L x 0.209" W (16.50mm x 5.30mm)
0.358" L x 0.189" W (9.10mm x 4.80mm)
Height - Seated (Max)
0.512" (13.00mm)
0.331" (8.40mm)