☰
CD42FA753FP3
CD42FA753FP3
Active
Description:  MICA
History Price: $63.17
In Stock: 6600
CD42FA753FP3 vs CD4CD090DO3
Series
CD42
CD4
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.075 µF
9 pF
Tolerance
?%
?.5pF
Voltage - Rated
100 V
500 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 150℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
-
0.098" (2.50mm)
Features
General Purpose
RF, High Frequency
Size / Dimension
-
0.291" L x 0.110" W (7.40mm x 2.80mm)
Height - Seated (Max)
-
0.220" (5.60mm)