☰
CD42FA753JO3F
CD42FA753JO3F
Active
Description:  CAP MICA 0.075UF 5% 100V RADIAL
History Price: $60.63
In Stock: 9680
CD42FA753JO3F vs CD4CD080DO3F
Series
CD42
CD4
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.075 µF
8 pF
Tolerance
?%
?.5pF
Voltage - Rated
100 V
500 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
1.063" (27.00mm)
0.098" (2.50mm)
Features
General Purpose
RF, High Frequency
Size / Dimension
1.469" L x 0.441" W (37.30mm x 11.20mm)
0.291" L x 0.110" W (7.40mm x 2.80mm)
Height - Seated (Max)
0.909" (23.10mm)
0.220" (5.60mm)