☰
CD42FA823JO3
CD42FA823JO3
Active
Description:  CAP MICA 0.082UF 5% 100V RADIAL
History Price: $57.9825
In Stock: 25280
CD42FA823JO3 vs CD4CD080DO3F
Series
CD42
CD4
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.082 µF
8 pF
Tolerance
?%
?.5pF
Voltage - Rated
100 V
500 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
1.063" (27.00mm)
0.098" (2.50mm)
Features
General Purpose
RF, High Frequency
Size / Dimension
1.480" L x 0.461" W (37.60mm x 11.70mm)
0.291" L x 0.110" W (7.40mm x 2.80mm)
Height - Seated (Max)
0.921" (23.40mm)
0.220" (5.60mm)