Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Mica and PTFE Capacitors
/ Cornell Dubilier Electronics CD42FA823JO3
CD42FA823JO3
Active
Mica and PTFE Capacitors
Description:
CAP MICA 0.082UF 5% 100V RADIAL
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
CD42FA823JO3 Datasheet
History Price: $57.9825
In Stock: 25280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD42FA823JO3 vs CD4CD080JO3F
Part No
CD42FA823JO3
CD4CD080JO3F
Category
Mica and PTFE Capacitors
Mica and PTFE Capacitors
Manufacturer
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Series
CD42
CD4
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.082 µF
8 pF
Tolerance
?%
?%
Voltage - Rated
100 V
500 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
1.063" (27.00mm)
0.098" (2.50mm)
Features
General Purpose
RF, High Frequency
Size / Dimension
1.480" L x 0.461" W (37.60mm x 11.70mm)
0.291" L x 0.110" W (7.40mm x 2.80mm)
Height - Seated (Max)
0.921" (23.40mm)
0.220" (5.60mm)