Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Mica and PTFE Capacitors
/ Cornell Dubilier Electronics CD42FD273JO3F
CD42FD273JO3F
Active
Mica and PTFE Capacitors
Description:
CAP MICA 0.027UF 5% 500V RADIAL
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
CD42FD273JO3F Datasheet
History Price: $39.06833
In Stock: 6960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD42FD273JO3F vs CD4CD080DO3
Part No
CD42FD273JO3F
CD4CD080DO3
Category
Mica and PTFE Capacitors
Mica and PTFE Capacitors
Manufacturer
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Series
CD42
CD4
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.027 µF
8 pF
Tolerance
?%
?.5pF
Voltage - Rated
500 V
500 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
1.063" (27.00mm)
0.098" (2.50mm)
Features
General Purpose
RF, High Frequency
Size / Dimension
1.429" L x 0.331" W (36.30mm x 8.40mm)
0.291" L x 0.110" W (7.40mm x 2.80mm)
Height - Seated (Max)
0.882" (22.40mm)
0.220" (5.60mm)