☰
CD42FD393GO3
CD42FD393GO3
Active
Description:  CAP MICA 0.039UF 2% 500V RADIAL
History Price: $55.4125
In Stock: 26240
CD42FD393GO3 vs CD4CD080DO3F
Series
CD42
CD4
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.039 µF
8 pF
Tolerance
?%
?.5pF
Voltage - Rated
500 V
500 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
1.063" (27.00mm)
0.098" (2.50mm)
Features
General Purpose
RF, High Frequency
Size / Dimension
1.449" L x 0.402" W (36.80mm x 10.20mm)
0.291" L x 0.110" W (7.40mm x 2.80mm)
Height - Seated (Max)
0.902" (22.90mm)
0.220" (5.60mm)