Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Mica and PTFE Capacitors
/ Cornell Dubilier Electronics CD4CD020CO3F
CD4CD020CO3F
Active
Mica and PTFE Capacitors
Description:
CAP MICA 2PF 1PF 500V RADIAL
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
CD4CD020CO3F Datasheet
History Price: $7.6299
In Stock: 5580
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4CD020CO3F vs CD4FD331JO3F
Part No
CD4CD020CO3F
CD4FD331JO3F
Category
Mica and PTFE Capacitors
Mica and PTFE Capacitors
Manufacturer
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Series
CD4
CD4
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
2 pF
330 pF
Tolerance
?pF
?%
Voltage - Rated
500 V
500 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
0.098" (2.50mm)
0.098" (2.50mm)
Features
RF, High Frequency
RF, High Frequency
Size / Dimension
0.291" L x 0.110" W (7.40mm x 2.80mm)
0.339" L x 0.161" W (8.60mm x 4.10mm)
Height - Seated (Max)
0.220" (5.60mm)
0.311" (7.90mm)