☰
CD4CD030DO3F
CD4CD030DO3F
Active
Description:  CAP MICA 3PF 0.5PF 500V RADIAL
History Price: $8.3773
In Stock: 19840
CD4CD030DO3F vs CD4FD271JO3
Series
CD4
CD4
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
3 pF
270 pF
Tolerance
?.5pF
?%
Voltage - Rated
500 V
500 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
0.098" (2.50mm)
0.098" (2.50mm)
Features
RF, High Frequency
RF, High Frequency
Size / Dimension
0.291" L x 0.110" W (7.40mm x 2.80mm)
0.339" L x 0.161" W (8.60mm x 4.10mm)
Height - Seated (Max)
0.220" (5.60mm)
0.311" (7.90mm)