Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Mica and PTFE Capacitors
/ Cornell Dubilier Electronics CD4CD030DO3F
CD4CD030DO3F
Active
Mica and PTFE Capacitors
Description:
CAP MICA 3PF 0.5PF 500V RADIAL
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
CD4CD030DO3F Datasheet
History Price: $8.3773
In Stock: 41020
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4CD030DO3F vs CD4FD431JO3
Part No
CD4CD030DO3F
CD4FD431JO3
Category
Mica and PTFE Capacitors
Mica and PTFE Capacitors
Manufacturer
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Series
CD4
CD4
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
3 pF
430 pF
Tolerance
?.5pF
?%
Voltage - Rated
500 V
500 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
0.098" (2.50mm)
0.098" (2.50mm)
Features
RF, High Frequency
RF, High Frequency
Size / Dimension
0.291" L x 0.110" W (7.40mm x 2.80mm)
0.339" L x 0.161" W (8.60mm x 4.10mm)
Height - Seated (Max)
0.220" (5.60mm)
0.311" (7.90mm)