Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Mica and PTFE Capacitors
/ Cornell Dubilier Electronics CD4CD080DO3
CD4CD080DO3
Active
Mica and PTFE Capacitors
Description:
CAP MICA 8PF 0.5PF 500V RADIAL
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
CD4CD080DO3 Datasheet
History Price: $8.0574
In Stock: 7920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4CD080DO3 vs CD42FD223FO3
Part No
CD4CD080DO3
CD42FD223FO3
Category
Mica and PTFE Capacitors
Mica and PTFE Capacitors
Manufacturer
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Series
CD4
CD42
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
8 pF
0.022 µF
Tolerance
?.5pF
?%
Voltage - Rated
500 V
500 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
0.098" (2.50mm)
1.063" (27.00mm)
Features
RF, High Frequency
General Purpose
Size / Dimension
0.291" L x 0.110" W (7.40mm x 2.80mm)
1.421" L x 0.311" W (36.10mm x 7.90mm)
Height - Seated (Max)
0.220" (5.60mm)
0.882" (22.40mm)