☰
CD4CD180JO3F
CD4CD180JO3F
Active
Description:  CAP MICA 18PF 5% 500V RADIAL
History Price: $7.6356
In Stock: 27200
CD4CD180JO3F vs CD4CD010DO3
Series
CD4
CD4
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
18 pF
1 pF
Tolerance
?%
?.5pF
Voltage - Rated
500 V
500 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
0.098" (2.50mm)
0.098" (2.50mm)
Features
RF, High Frequency
RF, High Frequency
Size / Dimension
0.291" L x 0.110" W (7.40mm x 2.80mm)
0.291" L x 0.110" W (7.40mm x 2.80mm)
Height - Seated (Max)
0.220" (5.60mm)
0.220" (5.60mm)