☰
CD4ED330GO3F
CD4ED330GO3F
Active
Description:  CAP MICA 33PF 2% 500V RADIAL
History Price: $10.6608
In Stock: 39600
CD4ED330GO3F vs CD4CD080JO3
Series
CD4
CD4
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
33 pF
8 pF
Tolerance
?%
?%
Voltage - Rated
500 V
500 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
0.098" (2.50mm)
0.098" (2.50mm)
Features
RF, High Frequency
RF, High Frequency
Size / Dimension
0.291" L x 0.110" W (7.40mm x 2.80mm)
0.291" L x 0.110" W (7.40mm x 2.80mm)
Height - Seated (Max)
0.220" (5.60mm)
0.220" (5.60mm)