☰
CD4FA152JO3F
CD4FA152JO3F
Active
Description:  CAP MICA 1500PF 5% 100V RADIAL
History Price: $30.4609
In Stock: 35520
CD4FA152JO3F vs CD4FD271GO3F
Series
CD4
CD4
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
1500 pF
270 pF
Tolerance
?%
?%
Voltage - Rated
100 V
500 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
0.098" (2.50mm)
0.098" (2.50mm)
Features
RF, High Frequency
RF, High Frequency
Size / Dimension
0.339" L x 0.181" W (8.60mm x 4.60mm)
0.339" L x 0.161" W (8.60mm x 4.10mm)
Height - Seated (Max)
0.311" (7.90mm)
0.311" (7.90mm)