☰
CD4FD161FO3F
CD4FD161FO3F
Active
Description:  CAP MICA 160PF 1% 500V RADIAL
History Price: $16.6141
In Stock: 240
CD4FD161FO3F vs CD4CD080DO3
Series
CD4
CD4
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
160 pF
8 pF
Tolerance
?%
?.5pF
Voltage - Rated
500 V
500 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
0.098" (2.50mm)
0.098" (2.50mm)
Features
RF, High Frequency
RF, High Frequency
Size / Dimension
0.339" L x 0.161" W (8.60mm x 4.10mm)
0.291" L x 0.110" W (7.40mm x 2.80mm)
Height - Seated (Max)
0.311" (7.90mm)
0.220" (5.60mm)