☰
CD4FD910JO3
CD4FD910JO3
Active
Description:  CAP MICA 91PF 5% 500V RADIAL
Datasheet:   CD4FD910JO3 Datasheet
History Price: $11.1552
In Stock: 18640
CD4FD910JO3 vs CD4FD331GO3
Series
CD4
CD4
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
91 pF
330 pF
Tolerance
?%
?%
Voltage - Rated
500 V
500 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
0.098" (2.50mm)
0.098" (2.50mm)
Features
RF, High Frequency
RF, High Frequency
Size / Dimension
0.291" L x 0.110" W (7.40mm x 2.80mm)
0.339" L x 0.161" W (8.60mm x 4.10mm)
Height - Seated (Max)
0.228" (5.80mm)
0.311" (7.90mm)