☰
CD5CC070DO3F
CD5CC070DO3F
Active
Description:  CAP MICA 7PF 0.5PF 300V RADIAL
History Price: $3.84
In Stock: 19120
CD5CC070DO3F vs CD5FC121JO3F
Series
CD5
CD5
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
7 pF
120 pF
Tolerance
?.5pF
?%
Voltage - Rated
300 V
300 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
0.118" (3.00mm)
0.118" (3.00mm)
Features
General Purpose
General Purpose
Size / Dimension
0.272" L x 0.110" W (6.90mm x 2.80mm)
0.272" L x 0.189" W (6.90mm x 4.80mm)
Height - Seated (Max)
0.189" (4.80mm)
0.252" (6.40mm)