☰
CD5EC560JO3F
CD5EC560JO3F
Active
Description:  CAP MICA 56PF 5% 300V RADIAL
History Price: $3.99
In Stock: 46240
CD5EC560JO3F vs CD5CC080DO3
Series
CD5
CD5
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
56 pF
8 pF
Tolerance
?%
?.5pF
Voltage - Rated
300 V
300 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
0.118" (3.00mm)
0.118" (3.00mm)
Features
General Purpose
General Purpose
Size / Dimension
0.272" L x 0.150" W (6.90mm x 3.80mm)
0.272" L x 0.110" W (6.90mm x 2.80mm)
Height - Seated (Max)
0.220" (5.60mm)
0.189" (4.80mm)