☰
CD5FA131JO3F
CD5FA131JO3F
Active
Description:  CAP MICA 130PF 5% 100V RADIAL
History Price: $3.6099
In Stock: 8640
CD5FA131JO3F vs CD5CC080CO3
Series
CD5
CD5
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
130 pF
8 pF
Tolerance
?%
?pF
Voltage - Rated
100 V
300 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
0.118" (3.00mm)
0.118" (3.00mm)
Features
General Purpose
General Purpose
Size / Dimension
0.272" L x 0.161" W (6.90mm x 4.10mm)
0.272" L x 0.110" W (6.90mm x 2.80mm)
Height - Seated (Max)
0.228" (5.80mm)
0.189" (4.80mm)