☰
CD5FA151GO3
CD5FA151GO3
Active
Description:  CAP MICA 150PF 2% 100V RADIAL
Datasheet:   CD5FA151GO3 Datasheet
History Price: $6.7395
In Stock: 1760
CD5FA151GO3 vs CD5FC121JO3F
Series
CD5
CD5
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
150 pF
120 pF
Tolerance
?%
?%
Voltage - Rated
100 V
300 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
0.118" (3.00mm)
0.118" (3.00mm)
Features
General Purpose
General Purpose
Size / Dimension
0.272" L x 0.169" W (6.90mm x 4.30mm)
0.272" L x 0.189" W (6.90mm x 4.80mm)
Height - Seated (Max)
0.228" (5.80mm)
0.252" (6.40mm)