☰
CD5FA161JO3F
CD5FA161JO3F
Active
Description:  CAP MICA 160PF 5% 100V RADIAL
History Price: $3.9148
In Stock: 3600
CD5FA161JO3F vs CD5CC010DO3
Series
CD5
CD5
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
160 pF
1 pF
Tolerance
?%
?.5pF
Voltage - Rated
100 V
300 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
0.118" (3.00mm)
0.118" (3.00mm)
Features
General Purpose
General Purpose
Size / Dimension
0.272" L x 0.169" W (6.90mm x 4.30mm)
0.272" L x 0.110" W (6.90mm x 2.80mm)
Height - Seated (Max)
0.240" (6.10mm)
0.189" (4.80mm)