Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Mica and PTFE Capacitors
/ Cornell Dubilier Electronics CD5FA161JO3F
CD5FA161JO3F
Active
Mica and PTFE Capacitors
Description:
CAP MICA 160PF 5% 100V RADIAL
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
CD5FA161JO3F Datasheet
History Price: $3.9148
In Stock: 3600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD5FA161JO3F vs CD5CC070DO3F
Part No
CD5FA161JO3F
CD5CC070DO3F
Category
Mica and PTFE Capacitors
Mica and PTFE Capacitors
Manufacturer
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Series
CD5
CD5
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
160 pF
7 pF
Tolerance
?%
?.5pF
Voltage - Rated
100 V
300 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
0.118" (3.00mm)
0.118" (3.00mm)
Features
General Purpose
General Purpose
Size / Dimension
0.272" L x 0.169" W (6.90mm x 4.30mm)
0.272" L x 0.110" W (6.90mm x 2.80mm)
Height - Seated (Max)
0.240" (6.10mm)
0.189" (4.80mm)