Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Mica and PTFE Capacitors
/ Cornell Dubilier Electronics CD5FA201GO3
CD5FA201GO3
Active
Mica and PTFE Capacitors
Description:
CAP MICA 200PF 2% 100V RADIAL
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
CD5FA201GO3 Datasheet
History Price: $8.0283
In Stock: 40100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD5FA201GO3 vs CD5FC121JO3F
Part No
CD5FA201GO3
CD5FC121JO3F
Category
Mica and PTFE Capacitors
Mica and PTFE Capacitors
Manufacturer
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Series
CD5
CD5
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
200 pF
120 pF
Tolerance
?%
?%
Voltage - Rated
100 V
300 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
0.118" (3.00mm)
0.118" (3.00mm)
Features
General Purpose
General Purpose
Size / Dimension
0.272" L x 0.189" W (6.90mm x 4.80mm)
0.272" L x 0.189" W (6.90mm x 4.80mm)
Height - Seated (Max)
0.252" (6.40mm)
0.252" (6.40mm)