☰
CD6CD080CO3
CD6CD080CO3
Active
Description:  CAP MICA 8PF 1PF 500V RADIAL
Datasheet:   CD6CD080CO3 Datasheet
History Price: $4.4981
In Stock: 37600
CD6CD080CO3 vs CD6FC910JO3
Series
CD6
CD6
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
8 pF
91 pF
Tolerance
?pF
?%
Voltage - Rated
500 V
300 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
0.173" (4.40mm)
0.173" (4.40mm)
Features
General Purpose
General Purpose
Size / Dimension
0.276" L x 0.094" W (7.00mm x 2.40mm)
0.276" L x 0.094" W (7.00mm x 2.40mm)
Height - Seated (Max)
0.173" (4.40mm)
0.189" (4.80mm)