☰
CD6FC101JO3
CD6FC101JO3
Active
Description:  CAP MICA 100PF 5% 300V RADIAL
Datasheet:   CD6FC101JO3 Datasheet
History Price: $10.89
In Stock: 2320
CD6FC101JO3 vs CD6CD080DO3
Series
CD6
CD6
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
100 pF
8 pF
Tolerance
?%
?.5pF
Voltage - Rated
300 V
500 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
0.173" (4.40mm)
0.173" (4.40mm)
Features
General Purpose
General Purpose
Size / Dimension
0.276" L x 0.094" W (7.00mm x 2.40mm)
0.276" L x 0.094" W (7.00mm x 2.40mm)
Height - Seated (Max)
0.173" (4.40mm)
0.173" (4.40mm)