☰
CD7FA112GO3
CD7FA112GO3
Active
Description:  CAP MICA 1100PF 2% 100V RADIAL
Datasheet:   CD7FA112GO3 Datasheet
History Price: $24.2382
In Stock: 6000
CD7FA112GO3 vs CD7FA152FO3
Series
CD7
CD7
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
1100 pF
1500 pF
Tolerance
?%
?%
Voltage - Rated
100 V
100 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
0.173" (4.40mm)
0.173" (4.40mm)
Features
General Purpose
General Purpose
Size / Dimension
0.319" L x 0.154" W (8.10mm x 3.90mm)
0.331" L x 0.173" W (8.40mm x 4.40mm)
Height - Seated (Max)
0.299" (7.60mm)
0.311" (7.90mm)