Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Mica and PTFE Capacitors
/ Cornell Dubilier Electronics CD7FA112GO3
CD7FA112GO3
Active
Mica and PTFE Capacitors
Description:
CAP MICA 1100PF 2% 100V RADIAL
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
CD7FA112GO3 Datasheet
History Price: $24.2382
In Stock: 6000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD7FA112GO3 vs CD7FA751JO3
Part No
CD7FA112GO3
CD7FA751JO3
Category
Mica and PTFE Capacitors
Mica and PTFE Capacitors
Manufacturer
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Series
CD7
CD7
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
1100 pF
750 pF
Tolerance
?%
?%
Voltage - Rated
100 V
100 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
0.173" (4.40mm)
0.173" (4.40mm)
Features
General Purpose
General Purpose
Size / Dimension
0.319" L x 0.154" W (8.10mm x 3.90mm)
0.299" L x 0.134" W (7.60mm x 3.40mm)
Height - Seated (Max)
0.299" (7.60mm)
0.291" (7.40mm)