☰
CD7FA152JO3
CD7FA152JO3
Active
Description:  CAP MICA 1500PF 5% 100V RADIAL
Datasheet:   CD7FA152JO3 Datasheet
History Price: $19.1229
In Stock: 37200
CD7FA152JO3 vs CD7FA511JO3
Series
CD7
CD7
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
1500 pF
510 pF
Tolerance
?%
?%
Voltage - Rated
100 V
100 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
0.173" (4.40mm)
0.173" (4.40mm)
Features
General Purpose
General Purpose
Size / Dimension
0.331" L x 0.173" W (8.40mm x 4.40mm)
0.276" L x 0.126" W (7.00mm x 3.20mm)
Height - Seated (Max)
0.311" (7.90mm)
0.260" (6.60mm)