☰
CD7FA511JO3
CD7FA511JO3
Active
Description:  CAP MICA 510PF 5% 100V RADIAL
Datasheet:   CD7FA511JO3 Datasheet
History Price: $12.44
In Stock: 42720
CD7FA511JO3 vs CD7FC271GO3
Series
CD7
CD7
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
510 pF
270 pF
Tolerance
?%
?%
Voltage - Rated
100 V
300 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
0.173" (4.40mm)
0.173" (4.40mm)
Features
General Purpose
General Purpose
Size / Dimension
0.276" L x 0.126" W (7.00mm x 3.20mm)
0.264" L x 0.110" W (6.70mm x 2.80mm)
Height - Seated (Max)
0.260" (6.60mm)
0.260" (6.60mm)