☰
CD7FC251GO3
CD7FC251GO3
Active
Description:  CAP MICA 250PF 2% 300V RADIAL
Datasheet:   CD7FC251GO3 Datasheet
History Price: $9.9336
In Stock: 12100
CD7FC251GO3 vs CD7FA331JO3
Series
CD7
CD7
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
250 pF
330 pF
Tolerance
?%
?%
Voltage - Rated
300 V
100 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
0.173" (4.40mm)
0.173" (4.40mm)
Features
General Purpose
General Purpose
Size / Dimension
-
0.276" L x 0.126" W (7.00mm x 3.20mm)
Height - Seated (Max)
-
0.260" (6.60mm)